Capital Lighting, Inc. 5352-04-32 Bathroom Fixtures-Four Lights 413172

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Vanity Light UPC: 093185039637 Category: Bath & Vanity Glass: Mica Flake Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Vanity Light UPC: 093185039637 Category: Bath & Vanity Glass: Mica Flake Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5352-04-32 Bathroom Fixtures-Four Lights - 413172 - Capital Lighting, Inc.
Columbus, OH, USA
5352-04-32 Bathroom Fixtures-Four Lights
413172
5352-04-32 Bathroom Fixtures-Four Lights 413172
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 10.75 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Antique Bronze Product Name: Four Light Vanity Light UPC: 093185039637 Category: Bath & Vanity Glass: Mica Flake Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 10.75
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Antique Bronze
Product Name: Four Light Vanity Light
UPC: 093185039637
Category: Bath & Vanity
Glass: Mica Flake
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413172
Product Name 5352-04-32 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details