Capital Lighting, Inc. 5352-02-32 Bathroom Fixtures-Two Lights 413171

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Vanity Light UPC: 093185039613 Category: Bath & Vanity Glass: Mica Flake Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Vanity Light UPC: 093185039613 Category: Bath & Vanity Glass: Mica Flake Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5352-02-32 Bathroom Fixtures-Two Lights - 413171 - Capital Lighting, Inc.
Columbus, OH, USA
5352-02-32 Bathroom Fixtures-Two Lights
413171
5352-02-32 Bathroom Fixtures-Two Lights 413171
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 10.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Light Vanity Light UPC: 093185039613 Category: Bath & Vanity Glass: Mica Flake Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 10.75
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Light Vanity Light
UPC: 093185039613
Category: Bath & Vanity
Glass: Mica Flake
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413171
Product Name 5352-02-32 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details