Capital Lighting, Inc. 5388-03-55 Bathroom Fixtures-Three Lights 413168

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.25 Extension: 5.75 Bulb Type: A-15 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185039965 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.25 Extension: 5.75 Bulb Type: A-15 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185039965 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5388-03-55 Bathroom Fixtures-Three Lights - 413168 - Capital Lighting, Inc.
Columbus, OH, USA
5388-03-55 Bathroom Fixtures-Three Lights
413168
5388-03-55 Bathroom Fixtures-Three Lights 413168
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 7.25 Extension: 5.75 Bulb Type: A-15 Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185039965 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 7.25
Extension: 5.75
Bulb
Type: A-15
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Vanity Light
UPC: 093185039965
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413168
Product Name 5388-03-55 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details