Capital Lighting, Inc. 5387-02-41 Bathroom Fixtures-Two Lights 413161

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Sienna Product Name: Two Light Vanity Light UPC: 093185039903 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Sienna Product Name: Two Light Vanity Light UPC: 093185039903 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5387-02-41 Bathroom Fixtures-Two Lights - 413161 - Capital Lighting, Inc.
Columbus, OH, USA
5387-02-41 Bathroom Fixtures-Two Lights
413161
5387-02-41 Bathroom Fixtures-Two Lights 413161
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 10.00 Extension: 7.5 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Rustic Sienna Product Name: Two Light Vanity Light UPC: 093185039903 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 10.00
Extension: 7.5
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Rustic Sienna
Product Name: Two Light Vanity Light
UPC: 093185039903
Category: Bath & Vanity
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413161
Product Name 5387-02-41 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details