Capital Lighting, Inc. 5387-03-41 Bathroom Fixtures-Three Lights 413160

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Vanity Light UPC: 093185039910 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Vanity Light UPC: 093185039910 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5387-03-41 Bathroom Fixtures-Three Lights - 413160 - Capital Lighting, Inc.
Columbus, OH, USA
5387-03-41 Bathroom Fixtures-Three Lights
413160
5387-03-41 Bathroom Fixtures-Three Lights 413160
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 10.00 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Light Vanity Light UPC: 093185039910 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 10.00
Extension: 9.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Sienna
Product Name: Three Light Vanity Light
UPC: 093185039910
Category: Bath & Vanity
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413160
Product Name 5387-03-41 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details