Capital Lighting, Inc. 7409-06-41 Mid. Chandeliers-Candle 413155

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Sienna Product Name: Six Light Chandelier UPC: 093185040732 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Sienna Product Name: Six Light Chandelier UPC: 093185040732 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
7409-06-41 Mid. Chandeliers-Candle - 413155 - Capital Lighting, Inc.
Columbus, OH, USA
7409-06-41 Mid. Chandeliers-Candle
413155
7409-06-41 Mid. Chandeliers-Candle 413155
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Rustic Sienna Product Name: Six Light Chandelier UPC: 093185040732 Category: Chandeliers Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Rustic Sienna
Product Name: Six Light Chandelier
UPC: 093185040732
Category: Chandeliers
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413155
Product Name 7409-06-41 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details