Capital Lighting, Inc. 5365-03-32 Bathroom Fixtures-Three Lights 413146

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.50 Extension: 8.5 Bulb Type: A-15 Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Vanity Light UPC: 093185039712 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.50 Extension: 8.5 Bulb Type: A-15 Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Vanity Light UPC: 093185039712 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5365-03-32 Bathroom Fixtures-Three Lights - 413146 - Capital Lighting, Inc.
Columbus, OH, USA
5365-03-32 Bathroom Fixtures-Three Lights
413146
5365-03-32 Bathroom Fixtures-Three Lights 413146
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 8.50 Extension: 8.5 Bulb Type: A-15 Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Vanity Light UPC: 093185039712 Category: Bath & Vanity Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 8.50
Extension: 8.5
Bulb
Type: A-15
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Vanity Light
UPC: 093185039712
Category: Bath & Vanity
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413146
Product Name 5365-03-32 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details