Capital Lighting, Inc. 5389-03-32 Bathroom Fixtures-Three Lights 413136

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Vanity Light UPC: 093185040022 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Vanity Light UPC: 093185040022 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5389-03-32 Bathroom Fixtures-Three Lights - 413136 - Capital Lighting, Inc.
Columbus, OH, USA
5389-03-32 Bathroom Fixtures-Three Lights
413136
5389-03-32 Bathroom Fixtures-Three Lights 413136
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.75 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Vanity Light UPC: 093185040022 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 7.75
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Vanity Light
UPC: 093185040022
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413136
Product Name 5389-03-32 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798533 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details