Capital Lighting, Inc. 5396-02-11 Bathroom Fixtures-Two Lights 413135

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Iron Product Name: Two Light Vanity Light Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Iron Product Name: Two Light Vanity Light Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5396-02-11 Bathroom Fixtures-Two Lights - 413135 - Capital Lighting, Inc.
Columbus, OH, USA
5396-02-11 Bathroom Fixtures-Two Lights
413135
5396-02-11 Bathroom Fixtures-Two Lights 413135
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 11.00 Extension: 7.25 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Natural Iron Product Name: Two Light Vanity Light Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 11.00
Extension: 7.25
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Natural Iron
Product Name: Two Light Vanity Light
Category: Bath & Vanity
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413135
Product Name 5396-02-11 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details