Capital Lighting, Inc. 6002-01-32 Flush Mounts-Bowl Style 413121

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Flush Mount UPC: 093185040534 Category: Flush Mounts Glass: Opal Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Flush Mount UPC: 093185040534 Category: Flush Mounts Glass: Opal Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
6002-01-32 Flush Mounts-Bowl Style - 413121 - Capital Lighting, Inc.
Columbus, OH, USA
6002-01-32 Flush Mounts-Bowl Style
413121
6002-01-32 Flush Mounts-Bowl Style 413121
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 5.00 Bulb Qty: 1 Wattage: 60 Finish: Antique Bronze Product Name: One Light Flush Mount UPC: 093185040534 Category: Flush Mounts Glass: Opal Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 5.00
Bulb
Qty: 1
Wattage: 60
Finish: Antique Bronze
Product Name: One Light Flush Mount
UPC: 093185040534
Category: Flush Mounts
Glass: Opal
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413121
Product Name 6002-01-32 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details