Capital Lighting, Inc. 5401-02-32 Bathroom Fixtures-Two Lights 413117

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Bath Vanity Wall Light UPC: 093185040121 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Bath Vanity Wall Light UPC: 093185040121 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5401-02-32 Bathroom Fixtures-Two Lights - 413117 - Capital Lighting, Inc.
Columbus, OH, USA
5401-02-32 Bathroom Fixtures-Two Lights
413117
5401-02-32 Bathroom Fixtures-Two Lights 413117
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 10.75 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Antique Bronze Product Name: Two Bath Vanity Wall Light UPC: 093185040121 Category: Bath & Vanity Glass: Umber Linen Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 10.75
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Antique Bronze
Product Name: Two Bath Vanity Wall Light
UPC: 093185040121
Category: Bath & Vanity
Glass: Umber Linen
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413117
Product Name 5401-02-32 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468981 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details