Capital Lighting, Inc. 5420-04-41 Bathroom Fixtures-Four Lights 413111

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 9.50 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Bath Vanity Wall Light UPC: 093185040183 Category: Bath & Vanity Glass: Umber Ice Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 9.50 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Bath Vanity Wall Light UPC: 093185040183 Category: Bath & Vanity Glass: Umber Ice Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5420-04-41 Bathroom Fixtures-Four Lights - 413111 - Capital Lighting, Inc.
Columbus, OH, USA
5420-04-41 Bathroom Fixtures-Four Lights
413111
5420-04-41 Bathroom Fixtures-Four Lights 413111
PRODUCT DETAILS / SPECS Width/Dia: 38.50 Height: 9.50 Extension: 7.75 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Rustic Sienna Product Name: Four Bath Vanity Wall Light UPC: 093185040183 Category: Bath & Vanity Glass: Umber Ice Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 38.50
Height: 9.50
Extension: 7.75
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Rustic Sienna
Product Name: Four Bath Vanity Wall Light
UPC: 093185040183
Category: Bath & Vanity
Glass: Umber Ice
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413111
Product Name 5420-04-41 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details