Capital Lighting, Inc. 5484-03-41 Bathroom Fixtures-Three Lights 413107

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.25 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Bath Vanity Wall Light UPC: 093185040275 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.25 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Bath Vanity Wall Light UPC: 093185040275 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5484-03-41 Bathroom Fixtures-Three Lights - 413107 - Capital Lighting, Inc.
Columbus, OH, USA
5484-03-41 Bathroom Fixtures-Three Lights
413107
5484-03-41 Bathroom Fixtures-Three Lights 413107
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 10.25 Extension: 9.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Rustic Sienna Product Name: Three Bath Vanity Wall Light UPC: 093185040275 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 10.25
Extension: 9.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Rustic Sienna
Product Name: Three Bath Vanity Wall Light
UPC: 093185040275
Category: Bath & Vanity
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413107
Product Name 5484-03-41 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details