Capital Lighting, Inc. 5496-04-27 Bathroom Fixtures-Four Lights 413105

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 11.25 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Bath Vanity Wall Light UPC: 093185040367 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 11.25 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Bath Vanity Wall Light UPC: 093185040367 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5496-04-27 Bathroom Fixtures-Four Lights - 413105 - Capital Lighting, Inc.
Columbus, OH, USA
5496-04-27 Bathroom Fixtures-Four Lights
413105
5496-04-27 Bathroom Fixtures-Four Lights 413105
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 11.25 Extension: 7.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Black Cherry Product Name: Four Bath Vanity Wall Light UPC: 093185040367 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 11.25
Extension: 7.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Black Cherry
Product Name: Four Bath Vanity Wall Light
UPC: 093185040367
Category: Bath & Vanity
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413105
Product Name 5496-04-27 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details