Capital Lighting, Inc. 5496-03-27 Bathroom Fixtures-Three Lights 413102

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.25 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Bath Vanity Wall Light UPC: 093185040350 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.25 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Bath Vanity Wall Light UPC: 093185040350 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5496-03-27 Bathroom Fixtures-Three Lights - 413102 - Capital Lighting, Inc.
Columbus, OH, USA
5496-03-27 Bathroom Fixtures-Three Lights
413102
5496-03-27 Bathroom Fixtures-Three Lights 413102
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 11.25 Extension: 7.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Black Cherry Product Name: Three Bath Vanity Wall Light UPC: 093185040350 Category: Bath & Vanity Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 11.25
Extension: 7.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Black Cherry
Product Name: Three Bath Vanity Wall Light
UPC: 093185040350
Category: Bath & Vanity
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413102
Product Name 5496-03-27 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details