Capital Lighting, Inc. LK60-CS Fans-Light Kits 413079

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Low Profile Alabaster Light UPC: 98612159360 Category: Bowl Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Low Profile Alabaster Light UPC: 98612159360 Category: Bowl Kits

Suppliers

Company
Product
Description
Supplier Links
LK60-CS Fans-Light Kits - 413079 - Capital Lighting, Inc.
Columbus, OH, USA
LK60-CS Fans-Light Kits
413079
LK60-CS Fans-Light Kits 413079
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Cobblestone Product Name: Low Profile Alabaster Light UPC: 98612159360 Category: Bowl Kits

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Cobblestone
Product Name: Low Profile Alabaster Light
UPC: 98612159360
Category: Bowl Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413079
Product Name LK60-CS Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details