Capital Lighting, Inc. LK60-ORB Fans-Light Kits 413077

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Low Profile Alabaster Light UPC: 98612888932 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Low Profile Alabaster Light UPC: 98612888932 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK60-ORB Fans-Light Kits - 413077 - Capital Lighting, Inc.
Columbus, OH, USA
LK60-ORB Fans-Light Kits
413077
LK60-ORB Fans-Light Kits 413077
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Oil Rubbed Bronze Product Name: Low Profile Alabaster Light UPC: 98612888932 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Oil Rubbed Bronze
Product Name: Low Profile Alabaster Light
UPC: 98612888932
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413077
Product Name LK60-ORB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details