Capital Lighting, Inc. LK65-BN Fans-Light Kits 413076

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Low Profile Alabaster Bowl UPC: 98612028017 Category: Bowl Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Low Profile Alabaster Bowl UPC: 98612028017 Category: Bowl Kits

Suppliers

Company
Product
Description
Supplier Links
LK65-BN Fans-Light Kits - 413076 - Capital Lighting, Inc.
Columbus, OH, USA
LK65-BN Fans-Light Kits
413076
LK65-BN Fans-Light Kits 413076
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 5.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Low Profile Alabaster Bowl UPC: 98612028017 Category: Bowl Kits

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 5.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Low Profile Alabaster Bowl
UPC: 98612028017
Category: Bowl Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413076
Product Name LK65-BN Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details