Capital Lighting, Inc. LK70-BN Fans-Light Kits 413071

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 5.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Metal Cradle Frosted Bowl UPC: 98612076377 Category: Bowl Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 5.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Metal Cradle Frosted Bowl UPC: 98612076377 Category: Bowl Kits

Suppliers

Company
Product
Description
Supplier Links
LK70-BN Fans-Light Kits - 413071 - Capital Lighting, Inc.
Columbus, OH, USA
LK70-BN Fans-Light Kits
413071
LK70-BN Fans-Light Kits 413071
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 5.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Metal Cradle Frosted Bowl UPC: 98612076377 Category: Bowl Kits

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 5.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Metal Cradle Frosted Bowl
UPC: 98612076377
Category: Bowl Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413071
Product Name LK70-BN Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details