Capital Lighting, Inc. LK25-AW Fans-Light Kits 413055

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Appliance White Product Name: Bowl Alabaster Light Kit UPC: 98612634676 Category: Light Kits
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Appliance White Product Name: Bowl Alabaster Light Kit UPC: 98612634676 Category: Light Kits

Suppliers

Company
Product
Description
Supplier Links
LK25-AW Fans-Light Kits - 413055 - Capital Lighting, Inc.
Columbus, OH, USA
LK25-AW Fans-Light Kits
413055
LK25-AW Fans-Light Kits 413055
PRODUCT DETAILS / SPECS Width/Dia: 11.25 Height: 5.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Appliance White Product Name: Bowl Alabaster Light Kit UPC: 98612634676 Category: Light Kits

PRODUCT DETAILS / SPECS
Width/Dia: 11.25
Height: 5.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Appliance White
Product Name: Bowl Alabaster Light Kit
UPC: 98612634676
Category: Light Kits

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 413055
Product Name LK25-AW Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details