PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 3.50
Bulb
Type: JDE
Qty: 1
Wattage: 100
Finish: Antique Copper
Product Name: Low Profile Amber Light Kit
UPC: 98612021247
Category: Light Kits
Glass: Amber
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 413004 |
| Product Name | LK14A-AC Fans-Light Kits |
| Application | Residential |