Capital Lighting, Inc. VS13702-DBZ Bathroom Fixtures-Two Lights 412926

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 6.75 Extension: 7.5 Bulb Type: Halogen Qty: 2 Wattage: 75 Finish: Dark Bronze Weight: 4.07 Product Name: Two Light Vanity Fixture UPC: 014817343328 Category: Vanity Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Wire: 8``
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 6.75 Extension: 7.5 Bulb Type: Halogen Qty: 2 Wattage: 75 Finish: Dark Bronze Weight: 4.07 Product Name: Two Light Vanity Fixture UPC: 014817343328 Category: Vanity Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Wire: 8``

Suppliers

Company
Product
Description
Supplier Links
VS13702-DBZ Bathroom Fixtures-Two Lights - 412926 - Capital Lighting, Inc.
Columbus, OH, USA
VS13702-DBZ Bathroom Fixtures-Two Lights
412926
VS13702-DBZ Bathroom Fixtures-Two Lights 412926
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 6.75 Extension: 7.5 Bulb Type: Halogen Qty: 2 Wattage: 75 Finish: Dark Bronze Weight: 4.07 Product Name: Two Light Vanity Fixture UPC: 014817343328 Category: Vanity Glass: Blown Clear Water Shipped Via: UPS Safety Rating: UL Wire: 8``

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 6.75
Extension: 7.5
Bulb
Type: Halogen
Qty: 2
Wattage: 75
Finish: Dark Bronze
Weight: 4.07
Product Name: Two Light Vanity Fixture
UPC: 014817343328
Category: Vanity
Glass: Blown Clear Water
Shipped Via: UPS
Safety Rating: UL
Wire: 8``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412926
Product Name VS13702-DBZ Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details