Capital Lighting, Inc. 15447OZ Landscape Ltg.-Path & Spread 412897

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.00 Bulb Type: 921X Qty: 1 Wattage: 16 Finish: Olde Bronze Weight: 4 Product Name: One Light Landscape Fixture UPC: 783927261166 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.00 Bulb Type: 921X Qty: 1 Wattage: 16 Finish: Olde Bronze Weight: 4 Product Name: One Light Landscape Fixture UPC: 783927261166 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15447OZ Landscape Ltg.-Path & Spread - 412897 - Capital Lighting, Inc.
Columbus, OH, USA
15447OZ Landscape Ltg.-Path & Spread
412897
15447OZ Landscape Ltg.-Path & Spread 412897
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 25.00 Bulb Type: 921X Qty: 1 Wattage: 16 Finish: Olde Bronze Weight: 4 Product Name: One Light Landscape Fixture UPC: 783927261166 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 25.00
Bulb
Type: 921X
Qty: 1
Wattage: 16
Finish: Olde Bronze
Weight: 4
Product Name: One Light Landscape Fixture
UPC: 783927261166
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412897
Product Name 15447OZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.173 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details