Capital Lighting, Inc. 15753BBR Landscape Ltg.-Accent 412895

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.57 Height: 4.21 Length 4.21 Bulb Type: LED Qty: 9 Wattage: 9 Finish: BBR Product Name: Nine Light Landscape Fixture UPC: 783927263412 Category: Landscape 12V Led Accent Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.57 Height: 4.21 Length 4.21 Bulb Type: LED Qty: 9 Wattage: 9 Finish: BBR Product Name: Nine Light Landscape Fixture UPC: 783927263412 Category: Landscape 12V Led Accent Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15753BBR Landscape Ltg.-Accent - 412895 - Capital Lighting, Inc.
Columbus, OH, USA
15753BBR Landscape Ltg.-Accent
412895
15753BBR Landscape Ltg.-Accent 412895
PRODUCT DETAILS / SPECS Width/Dia: 3.57 Height: 4.21 Length 4.21 Bulb Type: LED Qty: 9 Wattage: 9 Finish: BBR Product Name: Nine Light Landscape Fixture UPC: 783927263412 Category: Landscape 12V Led Accent Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.57
Height: 4.21
Length 4.21
Bulb
Type: LED
Qty: 9
Wattage: 9
Finish: BBR
Product Name: Nine Light Landscape Fixture
UPC: 783927263412
Category: Landscape 12V Led Accent
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412895
Product Name 15753BBR Landscape Ltg.-Accent
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details