Capital Lighting, Inc. 15474OZ Exterior -Post/Pier Head 412890

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.00 Length 6.00 Bulb Type: T5 Qty: 1 Wattage: 16.3 Finish: Olde Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927259651 Category: Landscape 12V Deck Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Wire: 71``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.00 Length 6.00 Bulb Type: T5 Qty: 1 Wattage: 16.3 Finish: Olde Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927259651 Category: Landscape 12V Deck Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Wire: 71``

Suppliers

Company
Product
Description
Supplier Links
15474OZ Exterior -Post/Pier Head - 412890 - Capital Lighting, Inc.
Columbus, OH, USA
15474OZ Exterior -Post/Pier Head
412890
15474OZ Exterior -Post/Pier Head 412890
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 6.00 Length 6.00 Bulb Type: T5 Qty: 1 Wattage: 16.3 Finish: Olde Bronze Weight: 4 Product Name: One Light Outdoor Fixture UPC: 783927259651 Category: Landscape 12V Deck Glass: Umber Etched Shipped Via: UPS Safety Rating: cUL Wire: 71``

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 6.00
Length 6.00
Bulb
Type: T5
Qty: 1
Wattage: 16.3
Finish: Olde Bronze
Weight: 4
Product Name: One Light Outdoor Fixture
UPC: 783927259651
Category: Landscape 12V Deck
Glass: Umber Etched
Shipped Via: UPS
Safety Rating: cUL
Wire: 71``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412890
Product Name 15474OZ Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details