Capital Lighting, Inc. CM8410AC Exterior -Wall Mount 412883

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 11.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Copper Weight: 16 Product Name: Two Light Outdoor Wall UPC: 611728130261 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 11.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Copper Weight: 16 Product Name: Two Light Outdoor Wall UPC: 611728130261 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CM8410AC Exterior -Wall Mount - 412883 - Capital Lighting, Inc.
Columbus, OH, USA
CM8410AC Exterior -Wall Mount
412883
CM8410AC Exterior -Wall Mount 412883
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 20.00 Extension: 11.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Aged Copper Weight: 16 Product Name: Two Light Outdoor Wall UPC: 611728130261 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 20.00
Extension: 11.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Aged Copper
Weight: 16
Product Name: Two Light Outdoor Wall
UPC: 611728130261
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412883
Product Name CM8410AC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details