Capital Lighting, Inc. CM9012AC Exterior -Post/Pier Head 412880

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper Weight: 24 Product Name: Three Light Outdoor Post UPC: 611728130285 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper Weight: 24 Product Name: Three Light Outdoor Post UPC: 611728130285 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
CM9012AC Exterior -Post/Pier Head - 412880 - Capital Lighting, Inc.
Columbus, OH, USA
CM9012AC Exterior -Post/Pier Head
412880
CM9012AC Exterior -Post/Pier Head 412880
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 26.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Aged Copper Weight: 24 Product Name: Three Light Outdoor Post UPC: 611728130285 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 26.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Aged Copper
Weight: 24
Product Name: Three Light Outdoor Post
UPC: 611728130285
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412880
Product Name CM9012AC Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details