Capital Lighting, Inc. 15764AZT Landscape Ltg.-Deck & Patio 412879

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.00 Length 2.00 Bulb Qty: 1 Wattage: 1 Finish: Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927272049 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.00 Length 2.00 Bulb Qty: 1 Wattage: 1 Finish: Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927272049 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15764AZT Landscape Ltg.-Deck & Patio - 412879 - Capital Lighting, Inc.
Columbus, OH, USA
15764AZT Landscape Ltg.-Deck & Patio
412879
15764AZT Landscape Ltg.-Deck & Patio 412879
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 2.00 Length 2.00 Bulb Qty: 1 Wattage: 1 Finish: Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927272049 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 2.00
Length 2.00
Bulb
Qty: 1
Wattage: 1
Finish: Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927272049
Category: Landscape 12V Led Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412879
Product Name 15764AZT Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details