Capital Lighting, Inc. 15765WHT Landscape Ltg.-Deck & Patio 412871

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.50 Length 2.50 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: White Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927272056 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.50 Length 2.50 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: White Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927272056 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15765WHT Landscape Ltg.-Deck & Patio - 412871 - Capital Lighting, Inc.
Columbus, OH, USA
15765WHT Landscape Ltg.-Deck & Patio
412871
15765WHT Landscape Ltg.-Deck & Patio 412871
PRODUCT DETAILS / SPECS Width/Dia: 3.75 Height: 2.50 Length 2.50 Bulb Type: LED Qty: 1 Wattage: 1.9 Finish: White Weight: 1 Product Name: One Light Landscape Fixture UPC: 783927272056 Category: Landscape 12V Led Deck Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.75
Height: 2.50
Length 2.50
Bulb
Type: LED
Qty: 1
Wattage: 1.9
Finish: White
Weight: 1
Product Name: One Light Landscape Fixture
UPC: 783927272056
Category: Landscape 12V Led Deck
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412871
Product Name 15765WHT Landscape Ltg.-Deck & Patio
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details