Capital Lighting, Inc. M191463 Bathroom Fixtures-Four Lights 412861

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 3.07 Product Name: Four Light Bath Fixture UPC: 020389185143 Category: Bath
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 3.07 Product Name: Four Light Bath Fixture UPC: 020389185143 Category: Bath

Suppliers

Company
Product
Description
Supplier Links
M191463 Bathroom Fixtures-Four Lights - 412861 - Capital Lighting, Inc.
Columbus, OH, USA
M191463 Bathroom Fixtures-Four Lights
412861
M191463 Bathroom Fixtures-Four Lights 412861
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 4.50 Extension: 2.5 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Painted Bronze Weight: 3.07 Product Name: Four Light Bath Fixture UPC: 020389185143 Category: Bath

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 4.50
Extension: 2.5
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Painted Bronze
Weight: 3.07
Product Name: Four Light Bath Fixture
UPC: 020389185143
Category: Bath

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412861
Product Name M191463 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details