Capital Lighting, Inc. 1731TZ Semi-Flush Mts.-Other 412844

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.39 Length 11.39 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 3.8 Product Name: Three Light Pendalette UPC: 783927259088 Category: Pendalette Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 60``
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.39 Length 11.39 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 3.8 Product Name: Three Light Pendalette UPC: 783927259088 Category: Pendalette Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 60``

Suppliers

Company
Product
Description
Supplier Links
1731TZ Semi-Flush Mts.-Other - 412844 - Capital Lighting, Inc.
Columbus, OH, USA
1731TZ Semi-Flush Mts.-Other
412844
1731TZ Semi-Flush Mts.-Other 412844
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 11.39 Length 11.39 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tannery Bronze Weight: 3.8 Product Name: Three Light Pendalette UPC: 783927259088 Category: Pendalette Glass: Etched seedy Shipped Via: UPS Safety Rating: cUL Chain: 72`` Wire: 60``

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 11.39
Length 11.39
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tannery Bronze
Weight: 3.8
Product Name: Three Light Pendalette
UPC: 783927259088
Category: Pendalette
Glass: Etched seedy
Shipped Via: UPS
Safety Rating: cUL
Chain: 72``
Wire: 60``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412844
Product Name 1731TZ Semi-Flush Mts.-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details