Capital Lighting, Inc. M293863 Large Chandeliers-Candle 412831

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 41.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Painted Bronze Product Name: 12 Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 41.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Painted Bronze Product Name: 12 Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
M293863 Large Chandeliers-Candle - 412831 - Capital Lighting, Inc.
Columbus, OH, USA
M293863 Large Chandeliers-Candle
412831
M293863 Large Chandeliers-Candle 412831
PRODUCT DETAILS / SPECS Width/Dia: 25.25 Height: 41.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Painted Bronze Product Name: 12 Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 25.25
Height: 41.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Painted Bronze
Product Name: 12 Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412831
Product Name M293863 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details