Capital Lighting, Inc. SL863463 Pendants-Bowl Style 412805

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Product Name: Three Light Pendant Category: Pendant Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Product Name: Three Light Pendant Category: Pendant Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
SL863463 Pendants-Bowl Style - 412805 - Capital Lighting, Inc.
Columbus, OH, USA
SL863463 Pendants-Bowl Style
412805
SL863463 Pendants-Bowl Style 412805
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Painted Bronze Product Name: Three Light Pendant Category: Pendant Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Painted Bronze
Product Name: Three Light Pendant
Category: Pendant
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412805
Product Name SL863463 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details