Capital Lighting, Inc. SL22201 Mid. Chandeliers-Candle 412803

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Brass Product Name: Ten Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Brass Product Name: Ten Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL22201 Mid. Chandeliers-Candle - 412803 - Capital Lighting, Inc.
Columbus, OH, USA
SL22201 Mid. Chandeliers-Candle
412803
SL22201 Mid. Chandeliers-Candle 412803
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 20.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Polished Brass Product Name: Ten Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 20.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Polished Brass
Product Name: Ten Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412803
Product Name SL22201 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details