Capital Lighting, Inc. SL800363 Mid. Chandeliers-Candle 412801

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Painted Bronze Product Name: Five Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Painted Bronze Product Name: Five Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
SL800363 Mid. Chandeliers-Candle - 412801 - Capital Lighting, Inc.
Columbus, OH, USA
SL800363 Mid. Chandeliers-Candle
412801
SL800363 Mid. Chandeliers-Candle 412801
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 16.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Painted Bronze Product Name: Five Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 16.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Painted Bronze
Product Name: Five Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412801
Product Name SL800363 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details