Capital Lighting, Inc. E22700-77 Flush Mounts-Drum Shades 412792

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 5.72 Product Name: Three Light Flush Mount UPC: 845094015420 Category: Flush Mount Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 5.72 Product Name: Three Light Flush Mount UPC: 845094015420 Category: Flush Mount Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22700-77 Flush Mounts-Drum Shades - 412792 - Capital Lighting, Inc.
Columbus, OH, USA
E22700-77 Flush Mounts-Drum Shades
412792
E22700-77 Flush Mounts-Drum Shades 412792
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: Medium Qty: 3 Wattage: 40 Finish: Polished Chrome Weight: 5.72 Product Name: Three Light Flush Mount UPC: 845094015420 Category: Flush Mount Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Bulb
Type: Medium
Qty: 3
Wattage: 40
Finish: Polished Chrome
Weight: 5.72
Product Name: Three Light Flush Mount
UPC: 845094015420
Category: Flush Mount
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412792
Product Name E22700-77 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details