Capital Lighting, Inc. E30500-20 Semi-Flush Mts.-Spot Lights 412778

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Length 7.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Polished Chrome Weight: 40 Product Name: Eight Light Flush Mount UPC: 845094015376 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Length 7.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Polished Chrome Weight: 40 Product Name: Eight Light Flush Mount UPC: 845094015376 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E30500-20 Semi-Flush Mts.-Spot Lights - 412778 - Capital Lighting, Inc.
Columbus, OH, USA
E30500-20 Semi-Flush Mts.-Spot Lights
412778
E30500-20 Semi-Flush Mts.-Spot Lights 412778
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 7.00 Length 7.00 Bulb Type: G4 T3 Qty: 8 Wattage: 20 Finish: Polished Chrome Weight: 40 Product Name: Eight Light Flush Mount UPC: 845094015376 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 7.00
Length 7.00
Bulb
Type: G4 T3
Qty: 8
Wattage: 20
Finish: Polished Chrome
Weight: 40
Product Name: Eight Light Flush Mount
UPC: 845094015376
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412778
Product Name E30500-20 Semi-Flush Mts.-Spot Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details