Capital Lighting, Inc. E30503-20 Island/Pool Table-3 Light Bar 412744

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.00 Length 4.00 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Polished Chrome Weight: 10 Product Name: Three Light Pendant UPC: 845094015383 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.00 Length 4.00 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Polished Chrome Weight: 10 Product Name: Three Light Pendant UPC: 845094015383 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E30503-20 Island/Pool Table-3 Light Bar - 412744 - Capital Lighting, Inc.
Columbus, OH, USA
E30503-20 Island/Pool Table-3 Light Bar
412744
E30503-20 Island/Pool Table-3 Light Bar 412744
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 4.00 Length 4.00 Bulb Type: G4 T3 Qty: 3 Wattage: 20 Finish: Polished Chrome Weight: 10 Product Name: Three Light Pendant UPC: 845094015383 Category: Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 4.00
Length 4.00
Bulb
Type: G4 T3
Qty: 3
Wattage: 20
Finish: Polished Chrome
Weight: 10
Product Name: Three Light Pendant
UPC: 845094015383
Category: Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412744
Product Name E30503-20 Island/Pool Table-3 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details