Capital Lighting, Inc. E30509-20 Island/Pool Table-4 Light + 412743

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Length 4.00 Bulb Type: G4 T3 Qty: 9 Wattage: 20 Finish: Polished Chrome Weight: 16.35 Product Name: Nine Light Pendant UPC: 845094015215 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Length 4.00 Bulb Type: G4 T3 Qty: 9 Wattage: 20 Finish: Polished Chrome Weight: 16.35 Product Name: Nine Light Pendant UPC: 845094015215 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E30509-20 Island/Pool Table-4 Light + - 412743 - Capital Lighting, Inc.
Columbus, OH, USA
E30509-20 Island/Pool Table-4 Light +
412743
E30509-20 Island/Pool Table-4 Light + 412743
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 4.00 Length 4.00 Bulb Type: G4 T3 Qty: 9 Wattage: 20 Finish: Polished Chrome Weight: 16.35 Product Name: Nine Light Pendant UPC: 845094015215 Category: Linear Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 4.00
Length 4.00
Bulb
Type: G4 T3
Qty: 9
Wattage: 20
Finish: Polished Chrome
Weight: 16.35
Product Name: Nine Light Pendant
UPC: 845094015215
Category: Linear Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412743
Product Name E30509-20 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details