Capital Lighting, Inc. 15410BE Landscape Ltg.-Path & Spread 412587

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.00 Bulb Type: T5 Qty: 1 Wattage: 16 Finish: Beach Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927248730 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.00 Bulb Type: T5 Qty: 1 Wattage: 16 Finish: Beach Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927248730 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15410BE Landscape Ltg.-Path & Spread - 412587 - Capital Lighting, Inc.
Columbus, OH, USA
15410BE Landscape Ltg.-Path & Spread
412587
15410BE Landscape Ltg.-Path & Spread 412587
PRODUCT DETAILS / SPECS Width/Dia: 8.25 Height: 15.00 Bulb Type: T5 Qty: 1 Wattage: 16 Finish: Beach Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927248730 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 8.25
Height: 15.00
Bulb
Type: T5
Qty: 1
Wattage: 16
Finish: Beach
Weight: 3
Product Name: One Light Landscape Fixture
UPC: 783927248730
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412587
Product Name 15410BE Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details