Capital Lighting, Inc. 15435AMB Landscape Ltg.-Path & Spread 412586

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Length 22.00 Bulb Type: 3156K Qty: 1 Wattage: 24.4 Finish: Amber Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927260589 Category: Landscape 12V Path & Spread Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Length 22.00 Bulb Type: 3156K Qty: 1 Wattage: 24.4 Finish: Amber Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927260589 Category: Landscape 12V Path & Spread Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
15435AMB Landscape Ltg.-Path & Spread - 412586 - Capital Lighting, Inc.
Columbus, OH, USA
15435AMB Landscape Ltg.-Path & Spread
412586
15435AMB Landscape Ltg.-Path & Spread 412586
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Length 22.00 Bulb Type: 3156K Qty: 1 Wattage: 24.4 Finish: Amber Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927260589 Category: Landscape 12V Path & Spread Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.00
Length 22.00
Bulb
Type: 3156K
Qty: 1
Wattage: 24.4
Finish: Amber
Weight: 3
Product Name: One Light Landscape Fixture
UPC: 783927260589
Category: Landscape 12V Path & Spread
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412586
Product Name 15435AMB Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details