Capital Lighting, Inc. 15435RD Landscape Ltg.-Path & Spread 412581

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Length 22.00 Bulb Type: 3156K Qty: 1 Wattage: 24.4 Finish: Red Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927260572 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Length 22.00 Bulb Type: 3156K Qty: 1 Wattage: 24.4 Finish: Red Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927260572 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15435RD Landscape Ltg.-Path & Spread - 412581 - Capital Lighting, Inc.
Columbus, OH, USA
15435RD Landscape Ltg.-Path & Spread
412581
15435RD Landscape Ltg.-Path & Spread 412581
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Length 22.00 Bulb Type: 3156K Qty: 1 Wattage: 24.4 Finish: Red Weight: 3 Product Name: One Light Landscape Fixture UPC: 783927260572 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.00
Length 22.00
Bulb
Type: 3156K
Qty: 1
Wattage: 24.4
Finish: Red
Weight: 3
Product Name: One Light Landscape Fixture
UPC: 783927260572
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412581
Product Name 15435RD Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details