Capital Lighting, Inc. 15436OZ Landscape Ltg.-Path & Spread 412580

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 27.00 Length 27.00 Bulb Type: 921X Qty: 1 Wattage: 16.3 Finish: Olde Bronze Weight: 5 Product Name: One Light Landscape Fixture UPC: 783927260596 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 27.00 Length 27.00 Bulb Type: 921X Qty: 1 Wattage: 16.3 Finish: Olde Bronze Weight: 5 Product Name: One Light Landscape Fixture UPC: 783927260596 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15436OZ Landscape Ltg.-Path & Spread - 412580 - Capital Lighting, Inc.
Columbus, OH, USA
15436OZ Landscape Ltg.-Path & Spread
412580
15436OZ Landscape Ltg.-Path & Spread 412580
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 27.00 Length 27.00 Bulb Type: 921X Qty: 1 Wattage: 16.3 Finish: Olde Bronze Weight: 5 Product Name: One Light Landscape Fixture UPC: 783927260596 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 27.00
Length 27.00
Bulb
Type: 921X
Qty: 1
Wattage: 16.3
Finish: Olde Bronze
Weight: 5
Product Name: One Light Landscape Fixture
UPC: 783927260596
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412580
Product Name 15436OZ Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details