Capital Lighting, Inc. 7002GNT Exterior -Ceiling Mount 412568

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Granite Weight: 2.35 Product Name: One Light Flush Mount UPC: 783927262064 Category: Outdoor Ceiling Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Granite Weight: 2.35 Product Name: One Light Flush Mount UPC: 783927262064 Category: Outdoor Ceiling Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
7002GNT Exterior -Ceiling Mount - 412568 - Capital Lighting, Inc.
Columbus, OH, USA
7002GNT Exterior -Ceiling Mount
412568
7002GNT Exterior -Ceiling Mount 412568
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 5.50 Length 5.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Granite Weight: 2.35 Product Name: One Light Flush Mount UPC: 783927262064 Category: Outdoor Ceiling Glass: Etched Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 5.50
Length 5.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Granite
Weight: 2.35
Product Name: One Light Flush Mount
UPC: 783927262064
Category: Outdoor Ceiling
Glass: Etched Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412568
Product Name 7002GNT Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details