Capital Lighting, Inc. 65290 Pendants-Bowl Style 412561

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 20 Product Name: Three Light Inverted Pendant UPC: 783927270342 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 20 Product Name: Three Light Inverted Pendant UPC: 783927270342 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72``

Suppliers

Company
Product
Description
Supplier Links
65290 Pendants-Bowl Style - 412561 - Capital Lighting, Inc.
Columbus, OH, USA
65290 Pendants-Bowl Style
412561
65290 Pendants-Bowl Style 412561
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 28.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Olde Bronze Weight: 20 Product Name: Three Light Inverted Pendant UPC: 783927270342 Category: Inverted Pendant Shipped Via: UPS Safety Rating: cULP Chain: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 28.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Olde Bronze
Weight: 20
Product Name: Three Light Inverted Pendant
UPC: 783927270342
Category: Inverted Pendant
Shipped Via: UPS
Safety Rating: cULP
Chain: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412561
Product Name 65290 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details