Capital Lighting, Inc. 10962CV Exterior -Wall Mount 412559

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Length 7.00 Extension: 5.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Canyon View Weight: 2.05 Product Name: One Light Outdoor Fixture UPC: 783927226783 Category: Outdoor Glass: Honey Opalescent Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Length 7.00 Extension: 5.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Canyon View Weight: 2.05 Product Name: One Light Outdoor Fixture UPC: 783927226783 Category: Outdoor Glass: Honey Opalescent Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
10962CV Exterior -Wall Mount - 412559 - Capital Lighting, Inc.
Columbus, OH, USA
10962CV Exterior -Wall Mount
412559
10962CV Exterior -Wall Mount 412559
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 7.00 Length 7.00 Extension: 5.5 Bulb Type: Fluorescent Qty: 1 Wattage: 13 Finish: Canyon View Weight: 2.05 Product Name: One Light Outdoor Fixture UPC: 783927226783 Category: Outdoor Glass: Honey Opalescent Shipped Via: Ups Safety Rating: CSA Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 7.00
Length 7.00
Extension: 5.5
Bulb
Type: Fluorescent
Qty: 1
Wattage: 13
Finish: Canyon View
Weight: 2.05
Product Name: One Light Outdoor Fixture
UPC: 783927226783
Category: Outdoor
Glass: Honey Opalescent
Shipped Via: Ups
Safety Rating: CSA
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412559
Product Name 10962CV Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details