Capital Lighting, Inc. 15357CO Landscape Ltg.-Path & Spread 412555

Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 21.38 Bulb Type: T5 Qty: 1 Wattage: 11.6 Finish: Copper Product Name: One Light Landscape Fixture UPC: 783927144308 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 21.38 Bulb Type: T5 Qty: 1 Wattage: 11.6 Finish: Copper Product Name: One Light Landscape Fixture UPC: 783927144308 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15357CO Landscape Ltg.-Path & Spread - 412555 - Capital Lighting, Inc.
Columbus, OH, USA
15357CO Landscape Ltg.-Path & Spread
412555
15357CO Landscape Ltg.-Path & Spread 412555
PRODUCT DETAILS / SPECS Width/Dia: 3.50 Height: 21.38 Bulb Type: T5 Qty: 1 Wattage: 11.6 Finish: Copper Product Name: One Light Landscape Fixture UPC: 783927144308 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 3.50
Height: 21.38
Bulb
Type: T5
Qty: 1
Wattage: 11.6
Finish: Copper
Product Name: One Light Landscape Fixture
UPC: 783927144308
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412555
Product Name 15357CO Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details