Capital Lighting, Inc. 15211AZT Landscape Ltg.-Path & Spread 412552

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927152112 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927152112 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15211AZT Landscape Ltg.-Path & Spread - 412552 - Capital Lighting, Inc.
Columbus, OH, USA
15211AZT Landscape Ltg.-Path & Spread
412552
15211AZT Landscape Ltg.-Path & Spread 412552
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927152112 Category: Landscape 120V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 9.50
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927152112
Category: Landscape 120V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412552
Product Name 15211AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 277mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details