Capital Lighting, Inc. 15011AZT Landscape Ltg.-Path & Spread 412550

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Bulb Type: T5 Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927150118 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Bulb Type: T5 Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927150118 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
15011AZT Landscape Ltg.-Path & Spread - 412550 - Capital Lighting, Inc.
Columbus, OH, USA
15011AZT Landscape Ltg.-Path & Spread
412550
15011AZT Landscape Ltg.-Path & Spread 412550
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 9.50 Bulb Type: T5 Qty: 1 Wattage: 24.4 Finish: Textured Architectural Bronze Product Name: One Light Landscape Fixture UPC: 783927150118 Category: Landscape 12V Path & Spread Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 9.50
Bulb
Type: T5
Qty: 1
Wattage: 24.4
Finish: Textured Architectural Bronze
Product Name: One Light Landscape Fixture
UPC: 783927150118
Category: Landscape 12V Path & Spread
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 412550
Product Name 15011AZT Landscape Ltg.-Path & Spread
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.82m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details