Capital Lighting, Inc. 2571TT Exterior -Post/Pier Head 411984

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2571TT Exterior -Post/Pier Head - 411984 - Capital Lighting, Inc.
Columbus, OH, USA
2571TT Exterior -Post/Pier Head
411984
2571TT Exterior -Post/Pier Head 411984
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Titanium Product Name: One Light Outdoor Fixture Category: Outdoor Glass: Etched Seedy Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Titanium
Product Name: One Light Outdoor Fixture
Category: Outdoor
Glass: Etched Seedy
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 411984
Product Name 2571TT Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286467 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details